Capital Lighting, Inc. 1850-BA4 RT Bathroom Fixtures-Four Lights 376751

Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roan Timber Weight: 11.24 Product Name: Four Light Vanity UPC: 844375001961 Category: Bath Fixture Glass: Evolution Safety Listing: Damp Canopy: 7.87``Wx5.12``Hx1.62 ``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roan Timber Weight: 11.24 Product Name: Four Light Vanity UPC: 844375001961 Category: Bath Fixture Glass: Evolution Safety Listing: Damp Canopy: 7.87``Wx5.12``Hx1.62 ``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1850-BA4 RT Bathroom Fixtures-Four Lights - 376751 - Capital Lighting, Inc.
Columbus, OH, USA
1850-BA4 RT Bathroom Fixtures-Four Lights
376751
1850-BA4 RT Bathroom Fixtures-Four Lights 376751
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roan Timber Weight: 11.24 Product Name: Four Light Vanity UPC: 844375001961 Category: Bath Fixture Glass: Evolution Safety Listing: Damp Canopy: 7.87``Wx5.12``Hx1.62 ``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 8.25
Length 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Roan Timber
Weight: 11.24
Product Name: Four Light Vanity
UPC: 844375001961
Category: Bath Fixture
Glass: Evolution
Safety Listing: Damp
Canopy: 7.87``Wx5.12``Hx1.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376751
Product Name 1850-BA4 RT Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details