PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sovereign Bronze
Weight: 6.38
Product Name: Semi-Flush
UPC: 844375000230
Category: Semi-flush/Ceiling
Glass: Regal
Safety Listing: Dry
Wire: 8`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 376738 |
| Product Name | 1051-SF SBZ Semi-Flush Mts.-Bowl Style |
| Application | Residential |