Capital Lighting, Inc. 1051-BA1 SBZ Sconces-Single Glass 376735

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sovereign Bronze Weight: 1.76 Product Name: One Light Wall Sconce UPC: 844375012639 Category: Sconce Glass: Regal Safety Listing: Damp Canopy: 4.75``Wx8.87``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sovereign Bronze Weight: 1.76 Product Name: One Light Wall Sconce UPC: 844375012639 Category: Sconce Glass: Regal Safety Listing: Damp Canopy: 4.75``Wx8.87``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1051-BA1 SBZ Sconces-Single Glass - 376735 - Capital Lighting, Inc.
Columbus, OH, USA
1051-BA1 SBZ Sconces-Single Glass
376735
1051-BA1 SBZ Sconces-Single Glass 376735
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sovereign Bronze Weight: 1.76 Product Name: One Light Wall Sconce UPC: 844375012639 Category: Sconce Glass: Regal Safety Listing: Damp Canopy: 4.75``Wx8.87``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sovereign Bronze
Weight: 1.76
Product Name: One Light Wall Sconce
UPC: 844375012639
Category: Sconce
Glass: Regal
Safety Listing: Damp
Canopy: 4.75``Wx8.87``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376735
Product Name 1051-BA1 SBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details