Capital Lighting, Inc. 11705-P WI es Exterior -Post/Pier Head 376729

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 17.63 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 7.72 Product Name: Post Outdoor Fixture Updated version of 10705-P WI Fluorescent UPC: 844375000414 Category: Outdoor,Post Glass: Smooth Papyrus Safety Listing: Wet Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 17.63 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 7.72 Product Name: Post Outdoor Fixture Updated version of 10705-P WI Fluorescent UPC: 844375000414 Category: Outdoor,Post Glass: Smooth Papyrus Safety Listing: Wet Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
11705-P WI es Exterior -Post/Pier Head - 376729 - Capital Lighting, Inc.
Columbus, OH, USA
11705-P WI es Exterior -Post/Pier Head
376729
11705-P WI es Exterior -Post/Pier Head 376729
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 17.63 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 7.72 Product Name: Post Outdoor Fixture Updated version of 10705-P WI Fluorescent UPC: 844375000414 Category: Outdoor,Post Glass: Smooth Papyrus Safety Listing: Wet Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 17.63
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Weathered Iron
Weight: 7.72
Product Name: Post Outdoor Fixture Updated version of 10705-P WI Fluorescent
UPC: 844375000414
Category: Outdoor,Post
Glass: Smooth Papyrus
Safety Listing: Wet
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376729
Product Name 11705-P WI es Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details