Capital Lighting, Inc. 11705-S WI Exterior -Wall Mount 376727

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 5.51 Product Name: Small Outdoor Wall Fixture Updated version of 10705-S WI Incandescent UPC: 844375000421 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 4.5``Wx7.87``Hx0.87` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 5.51 Product Name: Small Outdoor Wall Fixture Updated version of 10705-S WI Incandescent UPC: 844375000421 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 4.5``Wx7.87``Hx0.87` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
11705-S WI Exterior -Wall Mount - 376727 - Capital Lighting, Inc.
Columbus, OH, USA
11705-S WI Exterior -Wall Mount
376727
11705-S WI Exterior -Wall Mount 376727
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 5.51 Product Name: Small Outdoor Wall Fixture Updated version of 10705-S WI Incandescent UPC: 844375000421 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 4.5``Wx7.87``Hx0.87` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 6.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Iron
Weight: 5.51
Product Name: Small Outdoor Wall Fixture Updated version of 10705-S WI Incandescent
UPC: 844375000421
Category: Outdoor,Wall
Glass: Smooth Papyrus
Safety Listing: Wet
Canopy: 4.5``Wx7.87``Hx0.87``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376727
Product Name 11705-S WI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details