Capital Lighting, Inc. 1260-3P RBZ Pendants-Bowl Style 376720

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Weight: 7.04 Product Name: Pendant Bowl UPC: 844375000612 Category: Bowl Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Weight: 7.04 Product Name: Pendant Bowl UPC: 844375000612 Category: Bowl Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1260-3P RBZ Pendants-Bowl Style - 376720 - Capital Lighting, Inc.
Columbus, OH, USA
1260-3P RBZ Pendants-Bowl Style
376720
1260-3P RBZ Pendants-Bowl Style 376720
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Weight: 7.04 Product Name: Pendant Bowl UPC: 844375000612 Category: Bowl Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 23.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Weight: 7.04
Product Name: Pendant Bowl
UPC: 844375000612
Category: Bowl
Glass: Marbled
Safety Listing: Dry
Canopy: 5.12``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376720
Product Name 1260-3P RBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details