Capital Lighting, Inc. 1089-3P RSB Pendants-Bowl Style 376717

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Pendant Bowl UPC: 844375010260 Category: Bowl Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Pendant Bowl UPC: 844375010260 Category: Bowl Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1089-3P RSB Pendants-Bowl Style - 376717 - Capital Lighting, Inc.
Columbus, OH, USA
1089-3P RSB Pendants-Bowl Style
376717
1089-3P RSB Pendants-Bowl Style 376717
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Pendant Bowl UPC: 844375010260 Category: Bowl Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Russet Bronze
Product Name: Pendant Bowl
UPC: 844375010260
Category: Bowl
Glass: Swirled Ivory
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376717
Product Name 1089-3P RSB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details