Capital Lighting, Inc. 1089-9 RSB Mid. Chandeliers-Glass Up 376716

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Two Tier Chandelier UPC: 844375010284 Category: Chandelier Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Two Tier Chandelier UPC: 844375010284 Category: Chandelier Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1089-9 RSB Mid. Chandeliers-Glass Up - 376716 - Capital Lighting, Inc.
Columbus, OH, USA
1089-9 RSB Mid. Chandeliers-Glass Up
376716
1089-9 RSB Mid. Chandeliers-Glass Up 376716
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Two Tier Chandelier UPC: 844375010284 Category: Chandelier Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Russet Bronze
Product Name: Two Tier Chandelier
UPC: 844375010284
Category: Chandelier
Glass: Swirled Ivory
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376716
Product Name 1089-9 RSB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details