Capital Lighting, Inc. 1089-5 RSB Mid. Chandeliers-Glass Up 376714

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Russet Bronze Product Name: Five Light Chandelier UPC: 844375010277 Category: Chandelier Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Russet Bronze Product Name: Five Light Chandelier UPC: 844375010277 Category: Chandelier Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1089-5 RSB Mid. Chandeliers-Glass Up - 376714 - Capital Lighting, Inc.
Columbus, OH, USA
1089-5 RSB Mid. Chandeliers-Glass Up
376714
1089-5 RSB Mid. Chandeliers-Glass Up 376714
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Russet Bronze Product Name: Five Light Chandelier UPC: 844375010277 Category: Chandelier Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 25.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Russet Bronze
Product Name: Five Light Chandelier
UPC: 844375010277
Category: Chandelier
Glass: Swirled Ivory
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376714
Product Name 1089-5 RSB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details