Capital Lighting, Inc. 11705-L WI Exterior -Wall Mount 376706

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 19.75 Extension: 10.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 12.35 Product Name: Large Outdoor Wall Fixture Updated version of 10705-L WI Incandescent UPC: 844375000322 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.75``Wx10``Hx1.12`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 19.75 Extension: 10.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 12.35 Product Name: Large Outdoor Wall Fixture Updated version of 10705-L WI Incandescent UPC: 844375000322 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.75``Wx10``Hx1.12`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
11705-L WI Exterior -Wall Mount - 376706 - Capital Lighting, Inc.
Columbus, OH, USA
11705-L WI Exterior -Wall Mount
376706
11705-L WI Exterior -Wall Mount 376706
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 19.75 Extension: 10.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 12.35 Product Name: Large Outdoor Wall Fixture Updated version of 10705-L WI Incandescent UPC: 844375000322 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.75``Wx10``Hx1.12`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.63
Height: 19.75
Extension: 10.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Iron
Weight: 12.35
Product Name: Large Outdoor Wall Fixture Updated version of 10705-L WI Incandescent
UPC: 844375000322
Category: Outdoor,Wall
Glass: Smooth Papyrus
Safety Listing: Wet
Canopy: 5.75``Wx10``Hx1.12``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376706
Product Name 11705-L WI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details