Capital Lighting, Inc. 1089-SF RSB Semi-Flush Mts.-Bowl Style 376704

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: A15 Wattage: 60 Finish: Russet Bronze Product Name: Convertible Semi-Flush UPC: 844375000308 Category: Semi-flush/Ceiling Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: A15 Wattage: 60 Finish: Russet Bronze Product Name: Convertible Semi-Flush UPC: 844375000308 Category: Semi-flush/Ceiling Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1089-SF RSB Semi-Flush Mts.-Bowl Style - 376704 - Capital Lighting, Inc.
Columbus, OH, USA
1089-SF RSB Semi-Flush Mts.-Bowl Style
376704
1089-SF RSB Semi-Flush Mts.-Bowl Style 376704
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: A15 Wattage: 60 Finish: Russet Bronze Product Name: Convertible Semi-Flush UPC: 844375000308 Category: Semi-flush/Ceiling Glass: Swirled Ivory Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: A15
Wattage: 60
Finish: Russet Bronze
Product Name: Convertible Semi-Flush
UPC: 844375000308
Category: Semi-flush/Ceiling
Glass: Swirled Ivory
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376704
Product Name 1089-SF RSB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details