Capital Lighting, Inc. 11705-L WI es Exterior -Wall Mount 376703

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 19.75 Extension: 10.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 12.35 Product Name: Large Outdoor Wall Fixture Updated version of 10705-L WI Fluorescent UPC: 844375000346 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.75``Wx10``Hx1.12`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 19.75 Extension: 10.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 12.35 Product Name: Large Outdoor Wall Fixture Updated version of 10705-L WI Fluorescent UPC: 844375000346 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.75``Wx10``Hx1.12`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
11705-L WI es Exterior -Wall Mount - 376703 - Capital Lighting, Inc.
Columbus, OH, USA
11705-L WI es Exterior -Wall Mount
376703
11705-L WI es Exterior -Wall Mount 376703
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 19.75 Extension: 10.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Iron Weight: 12.35 Product Name: Large Outdoor Wall Fixture Updated version of 10705-L WI Fluorescent UPC: 844375000346 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.75``Wx10``Hx1.12`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.63
Height: 19.75
Extension: 10.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Weathered Iron
Weight: 12.35
Product Name: Large Outdoor Wall Fixture Updated version of 10705-L WI Fluorescent
UPC: 844375000346
Category: Outdoor,Wall
Glass: Smooth Papyrus
Safety Listing: Wet
Canopy: 5.75``Wx10``Hx1.12``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376703
Product Name 11705-L WI es Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details