Capital Lighting, Inc. 11705-M WI Exterior -Wall Mount 376701

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 16.50 Extension: 8.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 8.16 Product Name: Medium Outdoor Wall Fixture Updated version of 10705-M WI Incandescent UPC: 844375000384 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.87``Wx10``Hx1.12`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 16.50 Extension: 8.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 8.16 Product Name: Medium Outdoor Wall Fixture Updated version of 10705-M WI Incandescent UPC: 844375000384 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.87``Wx10``Hx1.12`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
11705-M WI Exterior -Wall Mount - 376701 - Capital Lighting, Inc.
Columbus, OH, USA
11705-M WI Exterior -Wall Mount
376701
11705-M WI Exterior -Wall Mount 376701
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 16.50 Extension: 8.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Iron Weight: 8.16 Product Name: Medium Outdoor Wall Fixture Updated version of 10705-M WI Incandescent UPC: 844375000384 Category: Outdoor,Wall Glass: Smooth Papyrus Safety Listing: Wet Canopy: 5.87``Wx10``Hx1.12`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 16.50
Extension: 8.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Iron
Weight: 8.16
Product Name: Medium Outdoor Wall Fixture Updated version of 10705-M WI Incandescent
UPC: 844375000384
Category: Outdoor,Wall
Glass: Smooth Papyrus
Safety Listing: Wet
Canopy: 5.87``Wx10``Hx1.12``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376701
Product Name 11705-M WI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details