Capital Lighting, Inc. MP-546-DIC/DB Mini Pendants-Cable 376560

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576181646 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576181646 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-546-DIC/DB Mini Pendants-Cable - 376560 - Capital Lighting, Inc.
Columbus, OH, USA
MP-546-DIC/DB Mini Pendants-Cable
376560
MP-546-DIC/DB Mini Pendants-Cable 376560
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576181646 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 3.50
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576181646
Category: Pendant
Glass: Dichroic
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376560
Product Name MP-546-DIC/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details