Capital Lighting, Inc. WS120-G102WT/CH Sconces-Single Glass 376497

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.13 Bulb Wattage: 60 Finish: White/Chrome Product Name: Wall Sconce UPC: 790576157511 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g102wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.13 Bulb Wattage: 60 Finish: White/Chrome Product Name: Wall Sconce UPC: 790576157511 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g102wt.pdf

Suppliers

Company
Product
Description
Supplier Links
WS120-G102WT/CH Sconces-Single Glass - 376497 - Capital Lighting, Inc.
Columbus, OH, USA
WS120-G102WT/CH Sconces-Single Glass
376497
WS120-G102WT/CH Sconces-Single Glass 376497
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.13 Bulb Wattage: 60 Finish: White/Chrome Product Name: Wall Sconce UPC: 790576157511 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g102wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.13
Bulb
Wattage: 60
Finish: White/Chrome
Product Name: Wall Sconce
UPC: 790576157511
Category: Wall Sconces
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g102wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376497
Product Name WS120-G102WT/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details