Capital Lighting, Inc. WS110-G103WT/CH Sconces-Single Glass 376491

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.13 Bulb Wattage: 6 Finish: White/Chrome Product Name: Wall Sconce UPC: 790576157450 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g103wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.13 Bulb Wattage: 6 Finish: White/Chrome Product Name: Wall Sconce UPC: 790576157450 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g103wt.pdf

Suppliers

Company
Product
Description
Supplier Links
WS110-G103WT/CH Sconces-Single Glass - 376491 - Capital Lighting, Inc.
Columbus, OH, USA
WS110-G103WT/CH Sconces-Single Glass
376491
WS110-G103WT/CH Sconces-Single Glass 376491
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.13 Bulb Wattage: 6 Finish: White/Chrome Product Name: Wall Sconce UPC: 790576157450 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g103wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.13
Bulb
Wattage: 6
Finish: White/Chrome
Product Name: Wall Sconce
UPC: 790576157450
Category: Wall Sconces
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g103wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376491
Product Name WS110-G103WT/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details