Capital Lighting, Inc. 5010-6 MW Mid. Chandeliers-Glass Up 376490

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 20.00 Bulb Type: A15 Qty: 6 Wattage: 60 Finish: Mahogany Steel Wash Weight: 23.1 Product Name: Six Light Chandelier UPC: 844375013841 Category: Chandelier Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 20.00 Bulb Type: A15 Qty: 6 Wattage: 60 Finish: Mahogany Steel Wash Weight: 23.1 Product Name: Six Light Chandelier UPC: 844375013841 Category: Chandelier Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5010-6 MW Mid. Chandeliers-Glass Up - 376490 - Capital Lighting, Inc.
Columbus, OH, USA
5010-6 MW Mid. Chandeliers-Glass Up
376490
5010-6 MW Mid. Chandeliers-Glass Up 376490
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 20.00 Bulb Type: A15 Qty: 6 Wattage: 60 Finish: Mahogany Steel Wash Weight: 23.1 Product Name: Six Light Chandelier UPC: 844375013841 Category: Chandelier Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 20.00
Bulb
Type: A15
Qty: 6
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 23.1
Product Name: Six Light Chandelier
UPC: 844375013841
Category: Chandelier
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Dry
Canopy: 5``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376490
Product Name 5010-6 MW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details