Capital Lighting, Inc. 9363-M3 GMT Mid. Chandeliers-Glass Up 376488

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 7.35 Product Name: Mini Chandelier UPC: 844375014138 Category: Chandelier - Mini Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 7.35 Product Name: Mini Chandelier UPC: 844375014138 Category: Chandelier - Mini Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9363-M3 GMT Mid. Chandeliers-Glass Up - 376488 - Capital Lighting, Inc.
Columbus, OH, USA
9363-M3 GMT Mid. Chandeliers-Glass Up
376488
9363-M3 GMT Mid. Chandeliers-Glass Up 376488
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 7.35 Product Name: Mini Chandelier UPC: 844375014138 Category: Chandelier - Mini Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 64.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gunmetal Bronze
Weight: 7.35
Product Name: Mini Chandelier
UPC: 844375014138
Category: Chandelier - Mini
Glass: Flaxen
Safety Listing: Dry
Canopy: 6``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376488
Product Name 9363-M3 GMT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details