Capital Lighting, Inc. 9363-BA2 GMT Bathroom Fixtures-Two Lights 376483

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gunmetal Bronze Weight: 3.45 Product Name: Two Light Vanity UPC: 844375014015 Category: Bath Fixture Glass: Flaxen Safety Listing: Damp Canopy: 8.75``WX4.75``HX1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gunmetal Bronze Weight: 3.45 Product Name: Two Light Vanity UPC: 844375014015 Category: Bath Fixture Glass: Flaxen Safety Listing: Damp Canopy: 8.75``WX4.75``HX1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
9363-BA2 GMT Bathroom Fixtures-Two Lights - 376483 - Capital Lighting, Inc.
Columbus, OH, USA
9363-BA2 GMT Bathroom Fixtures-Two Lights
376483
9363-BA2 GMT Bathroom Fixtures-Two Lights 376483
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gunmetal Bronze Weight: 3.45 Product Name: Two Light Vanity UPC: 844375014015 Category: Bath Fixture Glass: Flaxen Safety Listing: Damp Canopy: 8.75``WX4.75``HX1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gunmetal Bronze
Weight: 3.45
Product Name: Two Light Vanity
UPC: 844375014015
Category: Bath Fixture
Glass: Flaxen
Safety Listing: Damp
Canopy: 8.75``WX4.75``HX1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376483
Product Name 9363-BA2 GMT Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details