Capital Lighting, Inc. 9363-FM GMT Flush Mounts-Bowl Style 376482

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 5.96 Product Name: Flush Mount UPC: 844375014114 Category: Flush Mount Glass: Flaxen Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 5.96 Product Name: Flush Mount UPC: 844375014114 Category: Flush Mount Glass: Flaxen Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
9363-FM GMT Flush Mounts-Bowl Style - 376482 - Capital Lighting, Inc.
Columbus, OH, USA
9363-FM GMT Flush Mounts-Bowl Style
376482
9363-FM GMT Flush Mounts-Bowl Style 376482
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 5.96 Product Name: Flush Mount UPC: 844375014114 Category: Flush Mount Glass: Flaxen Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gunmetal Bronze
Weight: 5.96
Product Name: Flush Mount
UPC: 844375014114
Category: Flush Mount
Glass: Flaxen
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376482
Product Name 9363-FM GMT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details