Capital Lighting, Inc. 9363-BA4 GMT Bathroom Fixtures-Four Lights 376480

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gunmetal Bronze Weight: 6.56 Product Name: Four Light Vanity UPC: 844375014039 Category: Bath Fixture Glass: Flaxen Safety Listing: Damp Canopy: 8.75``WX4.75``HX1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gunmetal Bronze Weight: 6.56 Product Name: Four Light Vanity UPC: 844375014039 Category: Bath Fixture Glass: Flaxen Safety Listing: Damp Canopy: 8.75``WX4.75``HX1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
9363-BA4 GMT Bathroom Fixtures-Four Lights - 376480 - Capital Lighting, Inc.
Columbus, OH, USA
9363-BA4 GMT Bathroom Fixtures-Four Lights
376480
9363-BA4 GMT Bathroom Fixtures-Four Lights 376480
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gunmetal Bronze Weight: 6.56 Product Name: Four Light Vanity UPC: 844375014039 Category: Bath Fixture Glass: Flaxen Safety Listing: Damp Canopy: 8.75``WX4.75``HX1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Gunmetal Bronze
Weight: 6.56
Product Name: Four Light Vanity
UPC: 844375014039
Category: Bath Fixture
Glass: Flaxen
Safety Listing: Damp
Canopy: 8.75``WX4.75``HX1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376480
Product Name 9363-BA4 GMT Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details