Capital Lighting, Inc. 5400-6 RG Mid. Chandeliers-Glass Up 376478

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rose Gold Weight: 21.01 Product Name: Six Light Chandelier UPC: 844375002999 Category: Chandelier Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rose Gold Weight: 21.01 Product Name: Six Light Chandelier UPC: 844375002999 Category: Chandelier Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5400-6 RG Mid. Chandeliers-Glass Up - 376478 - Capital Lighting, Inc.
Columbus, OH, USA
5400-6 RG Mid. Chandeliers-Glass Up
376478
5400-6 RG Mid. Chandeliers-Glass Up 376478
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rose Gold Weight: 21.01 Product Name: Six Light Chandelier UPC: 844375002999 Category: Chandelier Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 30.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rose Gold
Weight: 21.01
Product Name: Six Light Chandelier
UPC: 844375002999
Category: Chandelier
Glass: Swirled Mist
Safety Listing: Dry
Canopy: 6.25``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376478
Product Name 5400-6 RG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details