Capital Lighting, Inc. 5010-BA3 MW Bathroom Fixtures-Three Lights 376477

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Mahogany Steel Wash Weight: 9.68 Product Name: Three Light Vanity UPC: 844375013926 Category: Bath Fixture Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 8.5``Wx4.25``Hx1``E Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Mahogany Steel Wash Weight: 9.68 Product Name: Three Light Vanity UPC: 844375013926 Category: Bath Fixture Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 8.5``Wx4.25``Hx1``E Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
5010-BA3 MW Bathroom Fixtures-Three Lights - 376477 - Capital Lighting, Inc.
Columbus, OH, USA
5010-BA3 MW Bathroom Fixtures-Three Lights
376477
5010-BA3 MW Bathroom Fixtures-Three Lights 376477
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Mahogany Steel Wash Weight: 9.68 Product Name: Three Light Vanity UPC: 844375013926 Category: Bath Fixture Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 8.5``Wx4.25``Hx1``E Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 12.00
Length 12.00
Extension: 8
Bulb
Type: A15
Qty: 3
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 9.68
Product Name: Three Light Vanity
UPC: 844375013926
Category: Bath Fixture
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Damp
Canopy: 8.5``Wx4.25``Hx1``E
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376477
Product Name 5010-BA3 MW Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details