Capital Lighting, Inc. 5010-D5 MW Mid. Chandeliers-Glass Down 376476

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.50 Bulb Type: A15 Qty: 5 Wattage: 60 Finish: Mahogany Steel Wash Weight: 18.66 Product Name: Five Light Nook Chandelier UPC: 844375013865 Category: Chandelier Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.50 Bulb Type: A15 Qty: 5 Wattage: 60 Finish: Mahogany Steel Wash Weight: 18.66 Product Name: Five Light Nook Chandelier UPC: 844375013865 Category: Chandelier Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5010-D5 MW Mid. Chandeliers-Glass Down - 376476 - Capital Lighting, Inc.
Columbus, OH, USA
5010-D5 MW Mid. Chandeliers-Glass Down
376476
5010-D5 MW Mid. Chandeliers-Glass Down 376476
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.50 Bulb Type: A15 Qty: 5 Wattage: 60 Finish: Mahogany Steel Wash Weight: 18.66 Product Name: Five Light Nook Chandelier UPC: 844375013865 Category: Chandelier Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 26.50
Bulb
Type: A15
Qty: 5
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 18.66
Product Name: Five Light Nook Chandelier
UPC: 844375013865
Category: Chandelier
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Dry
Canopy: 5``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376476
Product Name 5010-D5 MW Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details