Capital Lighting, Inc. 5400-1W RG Sconces-Single Glass 376475

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rose Gold Weight: 2.9 Product Name: One Light Wall Sconce UPC: 844375013377 Category: Sconce Glass: Swirled Mist Safety Listing: Damp Canopy: 6.25``Dx1.5``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rose Gold Weight: 2.9 Product Name: One Light Wall Sconce UPC: 844375013377 Category: Sconce Glass: Swirled Mist Safety Listing: Damp Canopy: 6.25``Dx1.5``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5400-1W RG Sconces-Single Glass - 376475 - Capital Lighting, Inc.
Columbus, OH, USA
5400-1W RG Sconces-Single Glass
376475
5400-1W RG Sconces-Single Glass 376475
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rose Gold Weight: 2.9 Product Name: One Light Wall Sconce UPC: 844375013377 Category: Sconce Glass: Swirled Mist Safety Listing: Damp Canopy: 6.25``Dx1.5``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 18.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rose Gold
Weight: 2.9
Product Name: One Light Wall Sconce
UPC: 844375013377
Category: Sconce
Glass: Swirled Mist
Safety Listing: Damp
Canopy: 6.25``Dx1.5``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376475
Product Name 5400-1W RG Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details