Capital Lighting, Inc. 5010-BA4 MW Bathroom Fixtures-Four Lights 376474

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: A15 Qty: 4 Wattage: 60 Finish: Mahogany Steel Wash Weight: 13.66 Product Name: Four Light Vanity UPC: 844375013933 Category: Bath Fixture Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 8.5``Wx4.25``Hx1``E Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: A15 Qty: 4 Wattage: 60 Finish: Mahogany Steel Wash Weight: 13.66 Product Name: Four Light Vanity UPC: 844375013933 Category: Bath Fixture Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 8.5``Wx4.25``Hx1``E Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
5010-BA4 MW Bathroom Fixtures-Four Lights - 376474 - Capital Lighting, Inc.
Columbus, OH, USA
5010-BA4 MW Bathroom Fixtures-Four Lights
376474
5010-BA4 MW Bathroom Fixtures-Four Lights 376474
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: A15 Qty: 4 Wattage: 60 Finish: Mahogany Steel Wash Weight: 13.66 Product Name: Four Light Vanity UPC: 844375013933 Category: Bath Fixture Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Damp Canopy: 8.5``Wx4.25``Hx1``E Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 12.00
Length 12.00
Extension: 8
Bulb
Type: A15
Qty: 4
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 13.66
Product Name: Four Light Vanity
UPC: 844375013933
Category: Bath Fixture
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Damp
Canopy: 8.5``Wx4.25``Hx1``E
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376474
Product Name 5010-BA4 MW Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details