Capital Lighting, Inc. 5010-M1L MW Mini Pendants-Rod 376473

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Mahogany Steel Wash Weight: 5.06 Product Name: One Light Mini Pendant UPC: 844375013872 Category: Mini Pendant Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Mahogany Steel Wash Weight: 5.06 Product Name: One Light Mini Pendant UPC: 844375013872 Category: Mini Pendant Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5010-M1L MW Mini Pendants-Rod - 376473 - Capital Lighting, Inc.
Columbus, OH, USA
5010-M1L MW Mini Pendants-Rod
376473
5010-M1L MW Mini Pendants-Rod 376473
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Mahogany Steel Wash Weight: 5.06 Product Name: One Light Mini Pendant UPC: 844375013872 Category: Mini Pendant Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 5.06
Product Name: One Light Mini Pendant
UPC: 844375013872
Category: Mini Pendant
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Dry
Canopy: 5``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376473
Product Name 5010-M1L MW Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details