Capital Lighting, Inc. 5010-SF MW Mini Chandeliers-Glass Shade 376472

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.75 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Mahogany Steel Wash Weight: 12.1 Product Name: Three Light Convertible Semi-Flush UPC: 844375013896 Category: Semi-flush/Ceiling Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.75 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Mahogany Steel Wash Weight: 12.1 Product Name: Three Light Convertible Semi-Flush UPC: 844375013896 Category: Semi-flush/Ceiling Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5010-SF MW Mini Chandeliers-Glass Shade - 376472 - Capital Lighting, Inc.
Columbus, OH, USA
5010-SF MW Mini Chandeliers-Glass Shade
376472
5010-SF MW Mini Chandeliers-Glass Shade 376472
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.75 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Mahogany Steel Wash Weight: 12.1 Product Name: Three Light Convertible Semi-Flush UPC: 844375013896 Category: Semi-flush/Ceiling Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.75
Bulb
Type: A15
Qty: 3
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 12.1
Product Name: Three Light Convertible Semi-Flush
UPC: 844375013896
Category: Semi-flush/Ceiling
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Dry
Canopy: 5``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376472
Product Name 5010-SF MW Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details