Capital Lighting, Inc. 5010-M3 MW Mid. Chandeliers-Glass Up 376471

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.50 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Mahogany Steel Wash Weight: 14.26 Product Name: Three Light Mini Chandelier UPC: 844375013889 Category: Chandelier - Mini Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.50 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Mahogany Steel Wash Weight: 14.26 Product Name: Three Light Mini Chandelier UPC: 844375013889 Category: Chandelier - Mini Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5010-M3 MW Mid. Chandeliers-Glass Up - 376471 - Capital Lighting, Inc.
Columbus, OH, USA
5010-M3 MW Mid. Chandeliers-Glass Up
376471
5010-M3 MW Mid. Chandeliers-Glass Up 376471
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.50 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Mahogany Steel Wash Weight: 14.26 Product Name: Three Light Mini Chandelier UPC: 844375013889 Category: Chandelier - Mini Glass: Amber-touched Pillar Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.50
Bulb
Type: A15
Qty: 3
Wattage: 60
Finish: Mahogany Steel Wash
Weight: 14.26
Product Name: Three Light Mini Chandelier
UPC: 844375013889
Category: Chandelier - Mini
Glass: Amber-touched Pillar
Safety Rating: UL,CUL
Safety Listing: Dry
Canopy: 5``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376471
Product Name 5010-M3 MW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details