Capital Lighting, Inc. 6005-9 AB Mid. Chandeliers-Glass Up 376469

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brass Weight: 30.36 Product Name: Two Tier Chandelier UPC: 844375012813 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brass Weight: 30.36 Product Name: Two Tier Chandelier UPC: 844375012813 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-9 AB Mid. Chandeliers-Glass Up - 376469 - Capital Lighting, Inc.
Columbus, OH, USA
6005-9 AB Mid. Chandeliers-Glass Up
376469
6005-9 AB Mid. Chandeliers-Glass Up 376469
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brass Weight: 30.36 Product Name: Two Tier Chandelier UPC: 844375012813 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 35.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Brass
Weight: 30.36
Product Name: Two Tier Chandelier
UPC: 844375012813
Category: Chandelier
Glass: Clarion
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376469
Product Name 6005-9 AB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details