Capital Lighting, Inc. 6005-BA4 AB Bathroom Fixtures-Four Lights 376466

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 11.55 Product Name: Four Light Vanity UPC: 844375012844 Category: Bath Fixture Glass: Clarion Safety Listing: Damp Canopy: 10``Wx4.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 11.55 Product Name: Four Light Vanity UPC: 844375012844 Category: Bath Fixture Glass: Clarion Safety Listing: Damp Canopy: 10``Wx4.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-BA4 AB Bathroom Fixtures-Four Lights - 376466 - Capital Lighting, Inc.
Columbus, OH, USA
6005-BA4 AB Bathroom Fixtures-Four Lights
376466
6005-BA4 AB Bathroom Fixtures-Four Lights 376466
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 11.55 Product Name: Four Light Vanity UPC: 844375012844 Category: Bath Fixture Glass: Clarion Safety Listing: Damp Canopy: 10``Wx4.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Weight: 11.55
Product Name: Four Light Vanity
UPC: 844375012844
Category: Bath Fixture
Glass: Clarion
Safety Listing: Damp
Canopy: 10``Wx4.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376466
Product Name 6005-BA4 AB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details