Capital Lighting, Inc. 6005-D5 AB Mid. Chandeliers-Glass Down 376463

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 17.16 Product Name: Five Light Nook Chandelier UPC: 844375003323 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 17.16 Product Name: Five Light Nook Chandelier UPC: 844375003323 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-D5 AB Mid. Chandeliers-Glass Down - 376463 - Capital Lighting, Inc.
Columbus, OH, USA
6005-D5 AB Mid. Chandeliers-Glass Down
376463
6005-D5 AB Mid. Chandeliers-Glass Down 376463
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 17.16 Product Name: Five Light Nook Chandelier UPC: 844375003323 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Brass
Weight: 17.16
Product Name: Five Light Nook Chandelier
UPC: 844375003323
Category: Chandelier
Glass: Clarion
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376463
Product Name 6005-D5 AB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details