Capital Lighting, Inc. 6005-FM AB Semi-Flush Mts.-Bowl Style 376461

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 4.84 Product Name: Flush Mount UPC: 844375003354 Category: Flush Mount Glass: Clarion Safety Listing: Damp Canopy: 4.5``Dx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 4.84 Product Name: Flush Mount UPC: 844375003354 Category: Flush Mount Glass: Clarion Safety Listing: Damp Canopy: 4.5``Dx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-FM AB Semi-Flush Mts.-Bowl Style - 376461 - Capital Lighting, Inc.
Columbus, OH, USA
6005-FM AB Semi-Flush Mts.-Bowl Style
376461
6005-FM AB Semi-Flush Mts.-Bowl Style 376461
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 4.84 Product Name: Flush Mount UPC: 844375003354 Category: Flush Mount Glass: Clarion Safety Listing: Damp Canopy: 4.5``Dx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 4.84
Product Name: Flush Mount
UPC: 844375003354
Category: Flush Mount
Glass: Clarion
Safety Listing: Damp
Canopy: 4.5``Dx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376461
Product Name 6005-FM AB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details