Capital Lighting, Inc. 8981-5 GRM Mid. Chandeliers-Drum Shades 376459

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 11.07 Product Name: Five Light Chandelier UPC: 844375010611 Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 11.07 Product Name: Five Light Chandelier UPC: 844375010611 Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8981-5 GRM Mid. Chandeliers-Drum Shades - 376459 - Capital Lighting, Inc.
Columbus, OH, USA
8981-5 GRM Mid. Chandeliers-Drum Shades
376459
8981-5 GRM Mid. Chandeliers-Drum Shades 376459
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 11.07 Product Name: Five Light Chandelier UPC: 844375010611 Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 34.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 11.07
Product Name: Five Light Chandelier
UPC: 844375010611
Category: Chandelier
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376459
Product Name 8981-5 GRM Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details