Capital Lighting, Inc. 8981-9 GRM Large Chandeliers-Drum Shade 376457

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 45.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Weight: 19.44 Product Name: Two tier chandelier UPC: 844375010635 Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 45.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Weight: 19.44 Product Name: Two tier chandelier UPC: 844375010635 Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8981-9 GRM Large Chandeliers-Drum Shade - 376457 - Capital Lighting, Inc.
Columbus, OH, USA
8981-9 GRM Large Chandeliers-Drum Shade
376457
8981-9 GRM Large Chandeliers-Drum Shade 376457
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 45.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Weight: 19.44 Product Name: Two tier chandelier UPC: 844375010635 Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 45.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chrome
Weight: 19.44
Product Name: Two tier chandelier
UPC: 844375010635
Category: Chandelier
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376457
Product Name 8981-9 GRM Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details