Capital Lighting, Inc. 8981-SF BRI Semi-Flush Mts.-Drum Shade 376453

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 6.84 Product Name: Semi-Flush UPC: 844375010581 Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 6.84 Product Name: Semi-Flush UPC: 844375010581 Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8981-SF BRI Semi-Flush Mts.-Drum Shade - 376453 - Capital Lighting, Inc.
Columbus, OH, USA
8981-SF BRI Semi-Flush Mts.-Drum Shade
376453
8981-SF BRI Semi-Flush Mts.-Drum Shade 376453
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 6.84 Product Name: Semi-Flush UPC: 844375010581 Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 16.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 6.84
Product Name: Semi-Flush
UPC: 844375010581
Category: Semi-flush/Ceiling
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376453
Product Name 8981-SF BRI Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details