Capital Lighting, Inc. 5400-9 RG Large Chandeliers-Glass Shade 376449

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 38.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rose Gold Weight: 30.65 Product Name: Two Tier Chandelier UPC: 844375003002 Category: Chandelier Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 38.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rose Gold Weight: 30.65 Product Name: Two Tier Chandelier UPC: 844375003002 Category: Chandelier Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5400-9 RG Large Chandeliers-Glass Shade - 376449 - Capital Lighting, Inc.
Columbus, OH, USA
5400-9 RG Large Chandeliers-Glass Shade
376449
5400-9 RG Large Chandeliers-Glass Shade 376449
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 38.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rose Gold Weight: 30.65 Product Name: Two Tier Chandelier UPC: 844375003002 Category: Chandelier Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 38.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rose Gold
Weight: 30.65
Product Name: Two Tier Chandelier
UPC: 844375003002
Category: Chandelier
Glass: Swirled Mist
Safety Listing: Dry
Canopy: 6.25``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376449
Product Name 5400-9 RG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details