Capital Lighting, Inc. 6005-5 AB Mid. Chandeliers-Glass Up 376448

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 17.6 Product Name: Five Light Chandelier UPC: 844375003255 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 17.6 Product Name: Five Light Chandelier UPC: 844375003255 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-5 AB Mid. Chandeliers-Glass Up - 376448 - Capital Lighting, Inc.
Columbus, OH, USA
6005-5 AB Mid. Chandeliers-Glass Up
376448
6005-5 AB Mid. Chandeliers-Glass Up 376448
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 17.6 Product Name: Five Light Chandelier UPC: 844375003255 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Brass
Weight: 17.6
Product Name: Five Light Chandelier
UPC: 844375003255
Category: Chandelier
Glass: Clarion
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376448
Product Name 6005-5 AB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details