Capital Lighting, Inc. 5400-FM RG Flush Mounts-Bowl Style 376446

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rose Gold Weight: 4.27 Product Name: Flush Mount UPC: 844375013391 Category: Flush Mount Glass: Swirled Mist Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rose Gold Weight: 4.27 Product Name: Flush Mount UPC: 844375013391 Category: Flush Mount Glass: Swirled Mist Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5400-FM RG Flush Mounts-Bowl Style - 376446 - Capital Lighting, Inc.
Columbus, OH, USA
5400-FM RG Flush Mounts-Bowl Style
376446
5400-FM RG Flush Mounts-Bowl Style 376446
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rose Gold Weight: 4.27 Product Name: Flush Mount UPC: 844375013391 Category: Flush Mount Glass: Swirled Mist Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rose Gold
Weight: 4.27
Product Name: Flush Mount
UPC: 844375013391
Category: Flush Mount
Glass: Swirled Mist
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376446
Product Name 5400-FM RG Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details