Capital Lighting, Inc. 5400-BA4 RG Bathroom Fixtures-Four Lights 376444

Description
PRODUCT DETAILS / SPECS Height: 12.75 Length 12.75 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rose Gold Weight: 9.99 Product Name: Four Light Vanity UPC: 844375003026 Category: Bath Fixture Glass: Swirled Mist Safety Listing: Damp Canopy: 5``Dx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 12.75 Length 12.75 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rose Gold Weight: 9.99 Product Name: Four Light Vanity UPC: 844375003026 Category: Bath Fixture Glass: Swirled Mist Safety Listing: Damp Canopy: 5``Dx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5400-BA4 RG Bathroom Fixtures-Four Lights - 376444 - Capital Lighting, Inc.
Columbus, OH, USA
5400-BA4 RG Bathroom Fixtures-Four Lights
376444
5400-BA4 RG Bathroom Fixtures-Four Lights 376444
PRODUCT DETAILS / SPECS Height: 12.75 Length 12.75 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rose Gold Weight: 9.99 Product Name: Four Light Vanity UPC: 844375003026 Category: Bath Fixture Glass: Swirled Mist Safety Listing: Damp Canopy: 5``Dx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 12.75
Length 12.75
Extension: 11
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rose Gold
Weight: 9.99
Product Name: Four Light Vanity
UPC: 844375003026
Category: Bath Fixture
Glass: Swirled Mist
Safety Listing: Damp
Canopy: 5``Dx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376444
Product Name 5400-BA4 RG Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details