Capital Lighting, Inc. 5400-SF RG Semi-Flush Mts.-Bowl Style 376440

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rose Gold Weight: 6.8 Product Name: Convertible Semi-Flush UPC: 844375013407 Category: Semi-flush/Ceiling Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rose Gold Weight: 6.8 Product Name: Convertible Semi-Flush UPC: 844375013407 Category: Semi-flush/Ceiling Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5400-SF RG Semi-Flush Mts.-Bowl Style - 376440 - Capital Lighting, Inc.
Columbus, OH, USA
5400-SF RG Semi-Flush Mts.-Bowl Style
376440
5400-SF RG Semi-Flush Mts.-Bowl Style 376440
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rose Gold Weight: 6.8 Product Name: Convertible Semi-Flush UPC: 844375013407 Category: Semi-flush/Ceiling Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rose Gold
Weight: 6.8
Product Name: Convertible Semi-Flush
UPC: 844375013407
Category: Semi-flush/Ceiling
Glass: Swirled Mist
Safety Listing: Dry
Canopy: 6.25``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376440
Product Name 5400-SF RG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details