Capital Lighting, Inc. 6029-CN6 EB Mid. Chandeliers-Candle 376434

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Etruscan Bronze Product Name: Six Light Candelabra Chandelier UPC: 844375012585 Category: Chandelier Glass: Drip Candlesticks Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Etruscan Bronze Product Name: Six Light Candelabra Chandelier UPC: 844375012585 Category: Chandelier Glass: Drip Candlesticks Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6029-CN6 EB Mid. Chandeliers-Candle - 376434 - Capital Lighting, Inc.
Columbus, OH, USA
6029-CN6 EB Mid. Chandeliers-Candle
376434
6029-CN6 EB Mid. Chandeliers-Candle 376434
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Etruscan Bronze Product Name: Six Light Candelabra Chandelier UPC: 844375012585 Category: Chandelier Glass: Drip Candlesticks Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Etruscan Bronze
Product Name: Six Light Candelabra Chandelier
UPC: 844375012585
Category: Chandelier
Glass: Drip Candlesticks
Safety Listing: Dry
Canopy: 6.37``D
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376434
Product Name 6029-CN6 EB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details