Capital Lighting, Inc. 6068-5 GMT Mid. Chandeliers-Candle 376433

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gunmetal Bronze Product Name: Five Light Chandelier UPC: 844375003736 Category: Chandelier Glass: Clear Safety Listing: Dry Canopy: 5``WX1``H Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gunmetal Bronze Product Name: Five Light Chandelier UPC: 844375003736 Category: Chandelier Glass: Clear Safety Listing: Dry Canopy: 5``WX1``H Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6068-5 GMT Mid. Chandeliers-Candle - 376433 - Capital Lighting, Inc.
Columbus, OH, USA
6068-5 GMT Mid. Chandeliers-Candle
376433
6068-5 GMT Mid. Chandeliers-Candle 376433
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gunmetal Bronze Product Name: Five Light Chandelier UPC: 844375003736 Category: Chandelier Glass: Clear Safety Listing: Dry Canopy: 5``WX1``H Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Gunmetal Bronze
Product Name: Five Light Chandelier
UPC: 844375003736
Category: Chandelier
Glass: Clear
Safety Listing: Dry
Canopy: 5``WX1``H
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376433
Product Name 6068-5 GMT Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details