Capital Lighting, Inc. 6068-8 GMT Mid. Chandeliers-Candle 376431

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gunmetal Bronze Product Name: Eight Light Chandelier UPC: 844375013001 Category: Chandelier Glass: Clear Safety Listing: Dry Canopy: 5``WX1``H Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gunmetal Bronze Product Name: Eight Light Chandelier UPC: 844375013001 Category: Chandelier Glass: Clear Safety Listing: Dry Canopy: 5``WX1``H Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6068-8 GMT Mid. Chandeliers-Candle - 376431 - Capital Lighting, Inc.
Columbus, OH, USA
6068-8 GMT Mid. Chandeliers-Candle
376431
6068-8 GMT Mid. Chandeliers-Candle 376431
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gunmetal Bronze Product Name: Eight Light Chandelier UPC: 844375013001 Category: Chandelier Glass: Clear Safety Listing: Dry Canopy: 5``WX1``H Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 33.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Gunmetal Bronze
Product Name: Eight Light Chandelier
UPC: 844375013001
Category: Chandelier
Glass: Clear
Safety Listing: Dry
Canopy: 5``WX1``H
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376431
Product Name 6068-8 GMT Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details