Capital Lighting, Inc. 8118-M1L BUS Mini Pendants-Rod 376426

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Sienna Weight: 4.4 Product Name: Mini Pendant UPC: 844375005259 Category: Mini Pendant Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Sienna Weight: 4.4 Product Name: Mini Pendant UPC: 844375005259 Category: Mini Pendant Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8118-M1L BUS Mini Pendants-Rod - 376426 - Capital Lighting, Inc.
Columbus, OH, USA
8118-M1L BUS Mini Pendants-Rod
376426
8118-M1L BUS Mini Pendants-Rod 376426
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 47.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Sienna Weight: 4.4 Product Name: Mini Pendant UPC: 844375005259 Category: Mini Pendant Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 47.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnt Sienna
Weight: 4.4
Product Name: Mini Pendant
UPC: 844375005259
Category: Mini Pendant
Glass: Heirloom Crystal
Safety Listing: Dry
Canopy: 5.62``Dx1.5``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376426
Product Name 8118-M1L BUS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details