Capital Lighting, Inc. 8606-SF RBZ Semi-Flush Mts.-Bowl Style 376425

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Weight: 6.6 Product Name: Convertible Semi-Flush UPC: 844375011885 Category: Semi-flush/Ceiling Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Weight: 6.6 Product Name: Convertible Semi-Flush UPC: 844375011885 Category: Semi-flush/Ceiling Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8606-SF RBZ Semi-Flush Mts.-Bowl Style - 376425 - Capital Lighting, Inc.
Columbus, OH, USA
8606-SF RBZ Semi-Flush Mts.-Bowl Style
376425
8606-SF RBZ Semi-Flush Mts.-Bowl Style 376425
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Weight: 6.6 Product Name: Convertible Semi-Flush UPC: 844375011885 Category: Semi-flush/Ceiling Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Weight: 6.6
Product Name: Convertible Semi-Flush
UPC: 844375011885
Category: Semi-flush/Ceiling
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376425
Product Name 8606-SF RBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details