Capital Lighting, Inc. 8118-SF BUS Semi-Flush Mts.-Bowl Style 376421

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Weight: 10.34 Product Name: Convertible Semi-Flush UPC: 844375005297 Category: Semi-flush/Ceiling Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Weight: 10.34 Product Name: Convertible Semi-Flush UPC: 844375005297 Category: Semi-flush/Ceiling Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8118-SF BUS Semi-Flush Mts.-Bowl Style - 376421 - Capital Lighting, Inc.
Columbus, OH, USA
8118-SF BUS Semi-Flush Mts.-Bowl Style
376421
8118-SF BUS Semi-Flush Mts.-Bowl Style 376421
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Weight: 10.34 Product Name: Convertible Semi-Flush UPC: 844375005297 Category: Semi-flush/Ceiling Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Sienna
Weight: 10.34
Product Name: Convertible Semi-Flush
UPC: 844375005297
Category: Semi-flush/Ceiling
Glass: Heirloom Crystal
Safety Listing: Dry
Canopy: 5.62``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376421
Product Name 8118-SF BUS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details