Capital Lighting, Inc. 7644-9 GA Mid. Chandeliers-Candle 376416

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Aura Product Name: Two Tier Chandelier UPC: 844375004771 Category: Chandelier Glass: metal candlesticks Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Aura Product Name: Two Tier Chandelier UPC: 844375004771 Category: Chandelier Glass: metal candlesticks Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7644-9 GA Mid. Chandeliers-Candle - 376416 - Capital Lighting, Inc.
Columbus, OH, USA
7644-9 GA Mid. Chandeliers-Candle
376416
7644-9 GA Mid. Chandeliers-Candle 376416
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Aura Product Name: Two Tier Chandelier UPC: 844375004771 Category: Chandelier Glass: metal candlesticks Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Golden Aura
Product Name: Two Tier Chandelier
UPC: 844375004771
Category: Chandelier
Glass: metal candlesticks
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376416
Product Name 7644-9 GA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details