Capital Lighting, Inc. 7644-M3 GA Mini Chandeliers-Candle 376415

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Aura Weight: 4.82 Product Name: Mini Chandelier UPC: 844375014268 Category: Chandelier - Mini Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Aura Weight: 4.82 Product Name: Mini Chandelier UPC: 844375014268 Category: Chandelier - Mini Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7644-M3 GA Mini Chandeliers-Candle - 376415 - Capital Lighting, Inc.
Columbus, OH, USA
7644-M3 GA Mini Chandeliers-Candle
376415
7644-M3 GA Mini Chandeliers-Candle 376415
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Aura Weight: 4.82 Product Name: Mini Chandelier UPC: 844375014268 Category: Chandelier - Mini Safety Rating: UL,CUL Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Aura
Weight: 4.82
Product Name: Mini Chandelier
UPC: 844375014268
Category: Chandelier - Mini
Safety Rating: UL,CUL
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376415
Product Name 7644-M3 GA Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details