Capital Lighting, Inc. 7644-BA4 GA Bathroom Fixtures-Four Lights 376410

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 12.50 Length 12.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Aura Weight: 7.35 Product Name: Four Light Vanity UPC: 844375014329 Category: Bath Fixture Glass: Opal Safety Rating: UL,CUL Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 12.50 Length 12.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Aura Weight: 7.35 Product Name: Four Light Vanity UPC: 844375014329 Category: Bath Fixture Glass: Opal Safety Rating: UL,CUL Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
7644-BA4 GA Bathroom Fixtures-Four Lights - 376410 - Capital Lighting, Inc.
Columbus, OH, USA
7644-BA4 GA Bathroom Fixtures-Four Lights
376410
7644-BA4 GA Bathroom Fixtures-Four Lights 376410
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 12.50 Length 12.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Aura Weight: 7.35 Product Name: Four Light Vanity UPC: 844375014329 Category: Bath Fixture Glass: Opal Safety Rating: UL,CUL Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 12.50
Length 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Golden Aura
Weight: 7.35
Product Name: Four Light Vanity
UPC: 844375014329
Category: Bath Fixture
Glass: Opal
Safety Rating: UL,CUL
Safety Listing: Damp
Canopy: 7.5``Wx4.75``Hx1``E
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376410
Product Name 7644-BA4 GA Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details